BUD INDUSTRIES, INC. Boxes EXT-9167

Description
"Box Metal, Aluminum Black End Panel(s) 4.315"" L x 3.937"" W (109.60mm x 100.00mm) X 1.811"" (46.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 4.315"" L x 3.937"" W (109.60mm x 100.00mm) X 1.811"" (46.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2313-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 4.315"" L x 3.937"" W (109.60mm x 100.00mm) X 1.811"" (46.00mm)"

"Box Metal, Aluminum Black End Panel(s) 4.315"" L x 3.937"" W (109.60mm x 100.00mm) X 1.811"" (46.00mm)"

Buy Now Datasheet
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries - 46Y9655 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
46Y9655
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries 46Y9655
INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:46mm; External Width - Metric:109.6mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:46mm; External Width - Metric:109.6mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2313-ND 46Y9655
Product Name Boxes Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 3.465 X 19 X 14.960 - 70016776 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers