BUD INDUSTRIES, INC. Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries EXN-23362-RDP

Description
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries - 73Y0785 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries
73Y0785
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries 73Y0785
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0785
Product Name Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries
Length 1.64 inch (41.61 mm)
Width 8.23 inch (209 mm)
Depth 5.77 inch (147 mm)
Material Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers