BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries EXN-23361-SV

Description
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries - 73Y0776 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
73Y0776
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries 73Y0776
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0776
Product Name Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
Length 1.64 inch (41.61 mm)
Width 5.08 inch (129 mm)
Depth 5.77 inch (147 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers