BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries EXN-23355-BL

Description
ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries - 73Y0710 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
73Y0710
Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries 73Y0710
ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:IP66; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0710
Product Name Electronic Enclosure, Alum, Blue; Enclosure Type Bud Industries
Length 1.39 inch (35.2 mm)
Width 6.65 inch (169 mm)
Depth 4.48 inch (114 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
TK Series Enclosures - 106-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers