BUD INDUSTRIES, INC. Boxes EX-4541

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.780"" W (136.65mm x 96.01mm) X 3.780"" (96.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.780"" W (136.65mm x 96.01mm) X 3.780"" (96.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1498-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.780"" W (136.65mm x 96.01mm) X 3.780"" (96.00mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.780"" W (136.65mm x 96.01mm) X 3.780"" (96.00mm)"

Buy Now Datasheet
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws - 70147578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws
70147578
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws 70147578
0.069 in. Panel Thickness, Extruded Aluminum Box Aluminum body material One Piece Extruded Aluminum Housing Individual Aluminum End Panels ABS Plastic Panel Bezels Internal PCB Card Guides Removable End Panels Clear Anodize Finish with Black Plastic Bezels

0.069 in. Panel Thickness, Extruded Aluminum Box

  • Aluminum body material
  • One Piece Extruded Aluminum Housing
  • Individual Aluminum End Panels
  • ABS Plastic Panel Bezels
  • Internal PCB Card Guides
  • Removable End Panels
  • Clear Anodize Finish with Black Plastic Bezels
Supplier's Site
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5045 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5045
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5045
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1498-ND 70147578 97H5045
Product Name Boxes Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Extruded Aluminium
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details