BUD INDUSTRIES, INC. Boxes EX-4523

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 6.140"" W (236.73mm x 155.96mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 6.140"" W (236.73mm x 155.96mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1497-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 6.140"" W (236.73mm x 155.96mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 6.140"" W (236.73mm x 155.96mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating - 70147577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating
70147577
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating 70147577
Aluminum Body, UL94V-0 ABS Bezel, Thick Aluminum Panel, Flat Head Screw, Extruded Aluminum Box One Piece Extruded Aluminum Housing Individual Aluminum End Panels ABS Plastic Panel Bezels Internal PCB Card Guides Removable End Panels Clear Anodize Finish with Black Plastic Bezels

Aluminum Body, UL94V-0 ABS Bezel, Thick Aluminum Panel, Flat Head Screw, Extruded Aluminum Box

  • One Piece Extruded Aluminum Housing
  • Individual Aluminum End Panels
  • ABS Plastic Panel Bezels
  • Internal PCB Card Guides
  • Removable End Panels
  • Clear Anodize Finish with Black Plastic Bezels
Supplier's Site
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5044 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5044
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5044
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:236.7mm; External Width - Metric:156mm; External Depth - Metric:81mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:236.7mm; External Width - Metric:156mm; External Depth - Metric:81mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1497-ND 70147577 97H5044
Product Name Boxes Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Extruded Aluminium
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers