BUD INDUSTRIES, INC. Boxes EX-4501

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.140"" W (136.65mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.140"" W (136.65mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1493-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.140"" W (136.65mm x 79.76mm) X 1.570"" (39.88mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 5.380"" L x 3.140"" W (136.65mm x 79.76mm) X 1.570"" (39.88mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5040
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5040
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; Weight:5.4ozRoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; Weight:5.4ozRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1493-ND 97H5040
Product Name Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers