BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries ER-16675-RB

Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries - 25B5981 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
25B5981
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries 25B5981
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5981
Product Name Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
Height 75.30 inch (1913 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details