BUD INDUSTRIES, INC. Enclosures; Cabinet Type Bud Industries ER-16665-S

Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Cabinet Type Bud Industries - 25B5968 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Cabinet Type Bud Industries
25B5968
Enclosures; Cabinet Type Bud Industries 25B5968
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5968
Product Name Enclosures; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Mobile drawer cabinets - R5BEE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details