BUD INDUSTRIES, INC. Enclosures; Cabinet Type Bud Industries ER-16664-BT

Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Cabinet Type Bud Industries - 25B5963 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Cabinet Type Bud Industries
25B5963
Enclosures; Cabinet Type Bud Industries 25B5963
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5963
Product Name Enclosures; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details