BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16656-S

Description
Racks & Rack Cabinets ECONOMIZER VENT
Datasheet
Description
Racks & Rack Cabinets ECONOMIZER VENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16656-S
Racks & Rack Cabinets ER-16656-S
Racks & Rack Cabinets ECONOMIZER VENT

Racks & Rack Cabinets ECONOMIZER VENT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16656-S
Product Name Racks & Rack Cabinets
Length 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers