BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries ER-16623-RB

Description
CABINET RACK VENTILATED, 19IN, 22IN, 30U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 30U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries - 50F9669 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries
50F9669
Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries 50F9669
CABINET RACK VENTILATED, 19IN, 22IN, 30U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 30U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F9669
Product Name Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries
Height 57.80 inch (1468 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HCE30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details