CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 50F9668 |
| Product Name | Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries |
| Height | 47.30 inch (1201 mm) |