BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries ER-16616-S

Description
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries - 50F9652 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries
50F9652
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries 50F9652
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F9652
Product Name Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries
Height 84.10 inch (2136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Service counters - R5XLE-1102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details