BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries ER-16604-RB

Description
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries - 50F9660 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries
50F9660
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries 50F9660
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F9660
Product Name Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details