BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16604-BT

Description
Racks & Rack Cabinets 66.56 X 22 X 18.5
Datasheet
Description
Racks & Rack Cabinets 66.56 X 22 X 18.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16604-BT
Racks & Rack Cabinets ER-16604-BT
Racks & Rack Cabinets 66.56 X 22 X 18.5

Racks & Rack Cabinets 66.56 X 22 X 18.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16604-BT
Product Name Racks & Rack Cabinets
Length 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0124 - Newark, An Avnet Company
Specs
Length 2.56 inch (65 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details