BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries ER-16602-BT

Description
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries - 25B5929 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries
25B5929
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries 25B5929
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:18.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5929
Product Name Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries
Height 47.30 inch (1201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details