ENCLOSURE; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:-; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 25B5915 |
| Product Name | Enclosure; Cabinet Type Bud Industries |
| Height | 66.60 inch (1692 mm) |