BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16573-RB

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 25B5913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
25B5913
Enclosure; Cabinet Type Bud Industries 25B5913
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5913
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HDG30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details