BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16571-RB

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 99B1297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
99B1297
Enclosure; Cabinet Type Bud Industries 99B1297
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1297
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HJE38008N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details