BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries ER-16566-BT

Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries - 25B5906 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
25B5906
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries 25B5906
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5906
Product Name Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
Height 84.10 inch (2136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service advisor desk - RP-BHJ382006RSS - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Portable
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details