BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16561-RB

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 99B1294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
99B1294
Enclosure; Cabinet Type Bud Industries 99B1294
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1294
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XLE-1102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details