BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16556-BT

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 25B5891 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
25B5891
Enclosure; Cabinet Type Bud Industries 25B5891
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5891
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile toolboxes - GT-5GJG34008P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details