BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16555-RB

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 25B5889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
25B5889
Enclosure; Cabinet Type Bud Industries 25B5889
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5889
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polyamide, Polypropylene
Height 9.45 inch (240 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details