BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16553-RB

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 25B5883 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
25B5883
Enclosure; Cabinet Type Bud Industries 25B5883
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5883
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Belts & Tool Pouches - 1340433 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details