BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16524-RB

Description
Racks & Rack Cabinets 66.56 X 22 X 30.75
Datasheet
Description
Racks & Rack Cabinets 66.56 X 22 X 30.75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16524-RB
Racks & Rack Cabinets ER-16524-RB
Racks & Rack Cabinets 66.56 X 22 X 30.75

Racks & Rack Cabinets 66.56 X 22 X 30.75

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16524-RB
Product Name Racks & Rack Cabinets
Length 30.8 inch (782 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details