BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries ER-16524-BT

Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries - 25B5871 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
25B5871
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries 25B5871
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5871
Product Name Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details