BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 12U; Cabinet Type Bud Industries ER-16521-RB

Description
CABINET RACK, 19IN, 22IN, 12U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Blue RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 12U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 12U; Cabinet Type Bud Industries - 99B1288 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 12U; Cabinet Type Bud Industries
99B1288
Cabinet Rack, 19In, 22In, 12U; Cabinet Type Bud Industries 99B1288
CABINET RACK, 19IN, 22IN, 12U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Blue RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 12U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1288
Product Name Cabinet Rack, 19In, 22In, 12U; Cabinet Type Bud Industries
Height 25.30 inch (643 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - NCB-JI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details