BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries ER-16506-S

Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries - 89F1133 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
89F1133
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries 89F1133
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F1133
Product Name Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
Height 84.10 inch (2136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile drawer cabinets - R5GKE-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details