BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries ER-16505-BT

Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries - 25B5862 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
25B5862
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries 25B5862
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5862
Product Name Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
Height 75.30 inch (1913 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AEE-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details