BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries ER-16504-S

Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries - 89F1131 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
89F1131
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries 89F1131
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Body Color:Sand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F1131
Product Name Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Bending tool storage - NCB-DI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details