BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16502-S

Description
Racks & Rack Cabinets 47.31 X 22 X 18.5
Datasheet
Description
Racks & Rack Cabinets 47.31 X 22 X 18.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16502-S
Racks & Rack Cabinets ER-16502-S
Racks & Rack Cabinets 47.31 X 22 X 18.5

Racks & Rack Cabinets 47.31 X 22 X 18.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16502-S
Product Name Racks & Rack Cabinets
Length 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details