BUD INDUSTRIES, INC. Cabinet, Portable, 14.062In, Steel, Sand; Rack U Height Bud Industries EC-9906-S

Description
CABINET, PORTABLE, 14.062IN, STEEL, SAND; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes
Description
CABINET, PORTABLE, 14.062IN, STEEL, SAND; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 14.062In, Steel, Sand; Rack U Height Bud Industries - 95F6408 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 14.062In, Steel, Sand; Rack U Height Bud Industries
95F6408
Cabinet, Portable, 14.062In, Steel, Sand; Rack U Height Bud Industries 95F6408
CABINET, PORTABLE, 14.062IN, STEEL, SAND; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

CABINET, PORTABLE, 14.062IN, STEEL, SAND; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95F6408
Product Name Cabinet, Portable, 14.062In, Steel, Sand; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
High-density storage - R5SEC-874853 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details