BUD INDUSTRIES, INC. Cabinet, Portable, 10.562In, Steel Black; Rack U Height Bud Industries EC-9904-BT

Description
CABINET, PORTABLE, 10.562IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:319mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes
Description
CABINET, PORTABLE, 10.562IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:319mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 10.562In, Steel Black; Rack U Height Bud Industries - 06M7262 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 10.562In, Steel Black; Rack U Height Bud Industries
06M7262
Cabinet, Portable, 10.562In, Steel Black; Rack U Height Bud Industries 06M7262
CABINET, PORTABLE, 10.562IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:319mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

CABINET, PORTABLE, 10.562IN, STEEL BLACK; Rack U Height:6U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:319mm; External Width - Metric:535mm; External Depth - Metric:394mm; Product Range:Econocab SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M7262
Product Name Cabinet, Portable, 10.562In, Steel Black; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCW41900 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details