BUD INDUSTRIES, INC. Cabinet, Portable, 7.062In, Steel, Sand; Rack U Height Bud Industries EC-9902-S

Description
CABINET, PORTABLE, 7.062IN, STEEL, SAND; Rack U Height:4U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:230.1mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Sand; Weight:14lbRoHS Compliant: Yes
Description
CABINET, PORTABLE, 7.062IN, STEEL, SAND; Rack U Height:4U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:230.1mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Sand; Weight:14lbRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 7.062In, Steel, Sand; Rack U Height Bud Industries - 06M4697 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 7.062In, Steel, Sand; Rack U Height Bud Industries
06M4697
Cabinet, Portable, 7.062In, Steel, Sand; Rack U Height Bud Industries 06M4697
CABINET, PORTABLE, 7.062IN, STEEL, SAND; Rack U Height:4U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:230.1mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Sand; Weight:14lbRoHS Compliant: Yes

CABINET, PORTABLE, 7.062IN, STEEL, SAND; Rack U Height:4U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:230.1mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Sand; Weight:14lbRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4697
Product Name Cabinet, Portable, 7.062In, Steel, Sand; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACG-3405 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details