BUD INDUSTRIES, INC. Racks & Rack Cabinets EC-9902-S

Description
Racks & Rack Cabinets 9.06X21.06X15.5"
Datasheet
Description
Racks & Rack Cabinets 9.06X21.06X15.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9902-S
Racks & Rack Cabinets EC-9902-S
Racks & Rack Cabinets 9.06X21.06X15.5"

Racks & Rack Cabinets 9.06X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number EC-9902-S
Product Name Racks & Rack Cabinets
Length 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details