BUD INDUSTRIES, INC. Racks & Rack Cabinets E30-2005-RB

Description
Racks & Rack Cabinets 70.50"x24.19"x32.62"
Datasheet
Description
Racks & Rack Cabinets 70.50"x24.19"x32.62"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
E30-2005-RB
Racks & Rack Cabinets E30-2005-RB
Racks & Rack Cabinets 70.50"x24.19"x32.62"

Racks & Rack Cabinets 70.50"x24.19"x32.62"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number E30-2005-RB
Product Name Racks & Rack Cabinets
Length 32.62 inch (829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411MU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers