Supplied with louvered sides and louvered rear door, 1200# load capacity
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-2029 |
| Product Name | Series 2000 |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 70.5 inch (1791 mm) |
| Width | 24.19 inch (614 mm) |
| Depth | 27.37 inch (695 mm) |