BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes DPS-28709

Description
Win Source Part Number: 1055927-DPS-28709 Category: Boxes, Enclosures, Racks>Boxes Series: DPS Color: Gray Package: Bag Material Flammability Rating: UL94 5A Standard Package: 1 Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13 Thickness: 0.150" (3.81mm) Height: 5.220" (132.59mm) Material: Plastic, Polycarbonate Design: Cover Included Container Type: Enclosure Area (L x W): 81.7in² (527cm²) Dimension: 9.040" L x 9.040" W (229.62mm x 229.62mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-DPS-28709
Request a Quote Datasheet
Description
Win Source Part Number: 1055927-DPS-28709 Category: Boxes, Enclosures, Racks>Boxes Series: DPS Color: Gray Package: Bag Material Flammability Rating: UL94 5A Standard Package: 1 Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13 Thickness: 0.150" (3.81mm) Height: 5.220" (132.59mm) Material: Plastic, Polycarbonate Design: Cover Included Container Type: Enclosure Area (L x W): 81.7in² (527cm²) Dimension: 9.040" L x 9.040" W (229.62mm x 229.62mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-DPS-28709
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - DPS-28709 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
DPS-28709
Boxes, Enclosures, Racks - Boxes DPS-28709
Win Source Part Number: 1055927-DPS-28709 Category: Boxes, Enclosures, Racks>Boxes Series: DPS Color: Gray Package: Bag Material Flammability Rating: UL94 5A Standard Package: 1 Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13 Thickness: 0.150" (3.81mm) Height: 5.220" (132.59mm) Material: Plastic, Polycarbonate Design: Cover Included Container Type: Enclosure Area (L x W): 81.7in² (527cm²) Dimension: 9.040" L x 9.040" W (229.62mm x 229.62mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-DPS-28709

Win Source Part Number: 1055927-DPS-28709
Category: Boxes, Enclosures, Racks>Boxes
Series: DPS
Color: Gray
Package: Bag
Material Flammability Rating: UL94 5A
Standard Package: 1
Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13
Thickness: 0.150" (3.81mm)
Height: 5.220" (132.59mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Container Type: Enclosure
Area (L x W): 81.7in² (527cm²)
Dimension: 9.040" L x 9.040" W (229.62mm x 229.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: 377-DPS-28709

Buy Now Datasheet
Boxes - 377-DPS-28709-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 9.040"" L x 9.040"" W (229.62mm x 229.62mm) X 5.220"" (132.59mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 9.040"" L x 9.040"" W (229.62mm x 229.62mm) X 5.220"" (132.59mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9430 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9430
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9430
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:132.59mm; External Width - Metric:229.62mm; External Depth - Metric:229.62mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:132.59mm; External Width - Metric:229.62mm; External Depth - Metric:229.62mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DPS-28709 377-DPS-28709-ND 71AJ9430
Product Name Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details