BUD INDUSTRIES, INC. Boxes DPS-28706-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.040"" L x 5.040"" W (178.82mm x 128.02mm) X 4.330"" (109.98mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.040"" L x 5.040"" W (178.82mm x 128.02mm) X 4.330"" (109.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28706-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.040"" L x 5.040"" W (178.82mm x 128.02mm) X 4.330"" (109.98mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.040"" L x 5.040"" W (178.82mm x 128.02mm) X 4.330"" (109.98mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9425
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9425
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:109.98mm; External Width - Metric:128.02mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:109.98mm; External Width - Metric:128.02mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPS-28706-C-ND 71AJ9425
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details