BUD INDUSTRIES, INC. Boxes DPH-28727

Description
"ENCLOSURE PLAS 13.24""L X 11.24""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 13.24""L X 11.24""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28727-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 13.24""L X 11.24""W"

"ENCLOSURE PLAS 13.24""L X 11.24""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 377-DPH-28727-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers