BUD INDUSTRIES, INC. Boxes DPH-28713

Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28713-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"

"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9420 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9420
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9420
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:183.39mm; External Width - Metric:336.3mm; External Depth - Metric:387.1mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:183.39mm; External Width - Metric:336.3mm; External Depth - Metric:387.1mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28713-ND 71AJ9420
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers