BUD INDUSTRIES, INC. Boxes DPH-28712-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Cover Included 17.240"" L x 15.240"" W (437.90mm x 387.10mm) X 8.250"" (209.55mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Cover Included 17.240"" L x 15.240"" W (437.90mm x 387.10mm) X 8.250"" (209.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28712-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Cover Included 17.240"" L x 15.240"" W (437.90mm x 387.10mm) X 8.250"" (209.55mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Cover Included 17.240"" L x 15.240"" W (437.90mm x 387.10mm) X 8.250"" (209.55mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9419 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9419
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9419
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:209.55mm; External Width - Metric:387.1mm; External Depth - Metric:437.9mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:209.55mm; External Width - Metric:387.1mm; External Depth - Metric:437.9mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28712-C-ND 71AJ9419
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers