BUD INDUSTRIES, INC. Boxes DMB-4774

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 6.280"" L x 3.551"" W (159.51mm x 90.20mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 6.280"" L x 3.551"" W (159.51mm x 90.20mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1811-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 6.280"" L x 3.551"" W (159.51mm x 90.20mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 6.280"" L x 3.551"" W (159.51mm x 90.20mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries - 12T6247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
12T6247
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries 12T6247
ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1811-ND 12T6247
Product Name Boxes Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details