BUD INDUSTRIES, INC. Boxes DMB-4771

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.098"" W (90.20mm x 53.29mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.098"" W (90.20mm x 53.29mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1808-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.098"" W (90.20mm x 53.29mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.098"" W (90.20mm x 53.29mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries - 12T6238 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
12T6238
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries 12T6238
ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:53mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:53mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1808-ND 12T6238
Product Name Boxes Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers