BUD INDUSTRIES, INC. Server Rack DC-8110

Description
Locking front/rear doors, optional plexiglass doors, gray texture finish
Description
Locking front/rear doors, optional plexiglass doors, gray texture finish

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Server Rack
DC-8110
Server Rack DC-8110
Locking front/rear doors, optional plexiglass doors, gray texture finish

Locking front/rear doors, optional plexiglass doors, gray texture finish

Supplier's Site
Willoughby, OH, USA
Server Cabinets
DC-8110
Server Cabinets DC-8110
Ventilated sides, rear door and see-thru front door provide max airflow

Ventilated sides, rear door and see-thru front door provide max airflow

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. BUD INDUSTRIES, INC.
Product Category Industrial Enclosures Industrial Enclosures
Product Number DC-8110 DC-8110
Product Name Server Rack Server Cabinets
Type Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular Rectangular
Length 84.06 inch (2135 mm) 84.06 inch (2135 mm)
Width 27 inch (686 mm) 24 inch (610 mm)
Depth 30.75 inch (781 mm) 43.31 inch (1100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861874 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 7.1 inch (180 mm)
Depth 3.95 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details