BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 24In, 45U; Cabinet Type Bud Industries DC-8106

Description
CABINET RACK VENTILATED, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:35.43"; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
CABINET RACK VENTILATED, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:35.43"; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 24In, 45U; Cabinet Type Bud Industries - 57J6240 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 24In, 45U; Cabinet Type Bud Industries
57J6240
Cabinet Rack Ventilated, 19In, 24In, 45U; Cabinet Type Bud Industries 57J6240
CABINET RACK VENTILATED, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:35.43"; Enclosure Material:Steel RoHS Compliant: No

CABINET RACK VENTILATED, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:35.43"; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 57J6240
Product Name Cabinet Rack Ventilated, 19In, 24In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details