BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries DC-8078-BT

Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries - 99B1235 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
99B1235
Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries 99B1235
CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 45U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1235
Product Name Cabinet Rack, 19In, 22In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AHE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details