BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries DC-8075-BT

Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries - 91B8953 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
91B8953
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries 91B8953
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:Turnkey; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 91B8953
Product Name Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details