BUD INDUSTRIES, INC. Cabinet Rack, 19In, 27In, 45U; Cabinet Type Bud Industries DC-8010

Description
CABINET RACK, 19IN, 27IN, 45U; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: No
Description
CABINET RACK, 19IN, 27IN, 45U; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 27In, 45U; Cabinet Type Bud Industries - 77C5220 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 27In, 45U; Cabinet Type Bud Industries
77C5220
Cabinet Rack, 19In, 27In, 45U; Cabinet Type Bud Industries 77C5220
CABINET RACK, 19IN, 27IN, 45U; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: No

CABINET RACK, 19IN, 27IN, 45U; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 77C5220
Product Name Cabinet Rack, 19In, 27In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HJE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details